The DRI424524 is a dual-coil relay with two changeover contacts (AgSnO) for switching loads up to 5 A at 250 V AC, operated by a 24 V AC coil consuming 1.2 VA. It uses flat blade connections (2.5 mm × 0.5 mm) and measures 28 mm × 31 mm × 13 mm, weighing 19 g. It operates in ambient temperatures from −40 °C to 55 °C and meets RoHS compliance. Certified under cURus E312083, it has an IP20 rating, a 10 × 10⁶ cycle mechanical life, and 5 kVeff dielectric strength between control and load sides. No test button is provided.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056325-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |