The DRI424110 is a two-pole changeover relay with AgSnO contacts, rated for 110 V DC coil operation and 5 A continuous load current, designed for switching up to 250 V AC or DC. It features flat blade connections (2.5 mm × 0.5 mm), a compact size of 28 mm depth × 31 mm height × 13 mm width, and operates within an ambient temperature range of -40 °C to 55 °C. The relay meets UL cURus E312083 certification, is RoHS compliant, and has an IP20 protection rating. Its mechanical service life is rated for 10 million cycles, and it supports a minimum switching power of 10 mA at 12 V or 24 V. No test button or status indicator is provided.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056324-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |