The DRI424048 is a 2-co-contact power relay with a 48 V DC coil, rated for 5 A continuous current and 250 V AC/DC switching. It features flat blade connections (2.5 mm × 0.5 mm), operates within an ambient temperature range of -40 °C to 55 °C, and complies with RoHS and UL cURus E312083 standards. The relay measures 28 mm deep, 31 mm high, and 13 mm wide, with a net weight of 9.86 g. It has a mechanical life of 10 × 10⁶ cycles, an insulation coordination suitable for pollution severity 2, and achieves UL94 V-2 for the cover and V-0 for the baseplate. A test button is not available.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056323-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |