The DRI424012 is a 2 CO contact relay with AgSnO contacts, designed for switching loads up to 5 A continuous current at 250 V AC or DC. It operates with a 12 V DC coil consuming 44.4 mA and has a coil resistance of 270 Ω ± 10 %. The relay features flat blade terminals measuring 2.5 mm × 0.5 mm and measures 28 mm deep, 31 mm high, and 13 mm wide. It is rated for operation between -40 °C and 55 °C, with a storage range of -40 °C to 85 °C. The device complies with RoHS without exemption, meets UL94 V-2 for the cover and V-0 for the baseplate, and holds cURus approval E312083. Mechanical life is rated at 10 × 10⁶ cycles. No test button or status indicator is provided.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056321-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |