The DRI314615LT is a single-pole changeover power relay with a 115 V AC coil, rated for 10 A continuous current and 250 V AC switching, featuring a flat blade connection (4.7 mm × 0.5 mm), integrated red status LED, and a lockable momentary test button. It measures 33.5 mm deep, 31 mm high, and 13 mm wide, weighs 22.05 g, and operates from -40 °C to 55 °C. The relay meets UL/cURus E312083 certification and is RoHS compliant with V-2 and V-0 UL94 flammability ratings for its cover and baseplate, respectively. Its contact material is AgSnO, with a mechanical life of 10 million cycles and a switching frequency of up to 0.1 Hz at rated load.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056319-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |