The DRI314524LT is a single-pole changeover power relay with a 24 V AC coil and a 10 A continuous current rating, designed for switching resistive loads up to 250 V AC. It features flat blade connections (4.7 mm × 0.5 mm), an integrated red status LED, and a lockable momentary test button. The relay has dimensions of 33.5 mm depth, 31 mm height, and 13 mm width, weighs 23 g, and operates within an ambient temperature range of -40 °C to 55 °C. It meets RoHS compliance and holds cURus certification E312083, with an insulation coordination rating of 300 V and 5 kV dielectric strength between coil and contacts. The contact material is AgSnO, and it supports a mechanical life of 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056318-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |