The DRI314012LTD is a single-pole changeover relay with a 12 V DC coil, 10 A continuous current rating, and AgSnO contacts, designed for control applications with integrated status LED, free-wheeling diode, and a lockable momentary test button. It uses flat blade connections (4.7 mm × 0.5 mm) and has dimensions of 33.5 mm depth, 31 mm height, and 13 mm width, weighing 22.85 g. It operates from -40 °C to 55 °C, meets RoHS and UL94 V-2 (cover) and V-0 (baseplate) flammability standards, and is certified under cURus E312083 with a 5 kV isolation strength between coil and contacts.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056314-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |