The DRI314110L is a single-pole changeover power relay with a 110 V DC coil, rated for 10 A continuous current and 250 V AC switching, featuring a green LED status indicator and flat blade terminal connections (4.7 mm x 0.5 mm). It measures 28 mm deep, 31 mm high, and 13 mm wide, weighs 19 g, and operates in ambient temperatures from -40 °C to 55 °C. The relay meets UL94 V-2 for the cover and V-0 for the baseplate, complies with RoHS without exemption, and holds cURus certification E312083. Maximum switching frequency is 0.1 Hz at rated load, with mechanical life of 10 million cycles. No test button is provided.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056306-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |