The DRI314024L is a single-pole changeover power relay with a 24 V DC coil, rated for 10 A continuous current and 250 V AC switching voltage, featuring an integrated green status LED and flat blade terminals (4.7 mm x 0.5 mm). It measures 28 mm depth, 31 mm height, and 13 mm width, with an operating temperature range of -40 °C to 55 °C and an IP20 protection rating. The relay meets RoHS compliance without exemption and is certified under UL cURus E312083, with a dielectric strength of 5 kVeff between coil and contact for 1 minute. Mechanical life is rated at 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056304-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |