The DRI314012L is a single-pole changeover power relay with a 12 V DC coil, rated for 10 A continuous current and 250 V AC switching, featuring an integrated green status LED and flat blade terminals (4.7 mm x 0.5 mm). It measures 28 mm deep, 31 mm high, and 13 mm wide, with a net weight of 19 g. The relay operates between -40 °C and 55 °C ambient temperature and meets RoHS compliance without exemption and UL94 V-2 for the cover, V-0 for the baseplate. It carries cURus certification E312083 and provides 5 kV isolation between coil and contacts. Mechanical life is rated at 10 million cycles, and switching delays are ≤ 15 ms on and ≤ 10 ms off. No test button is provided.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056303-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |
| Throw | Double Throw |