The DRI314730 is a single-pole changeover power relay with a 10 A continuous current rating and a 230 V AC coil, designed for industrial control applications. It features flat blade terminals (4.7 mm × 0.5 mm), a 1 CO contact with AgSnO alloy, and dimensions of 28 mm depth, 31 mm height, and 13 mm width. The relay operates at ambient temperatures from -40 °C to 55 °C, has an insulation coordination rating of 300 V, and is certified under cURus E312083 with RoHS compliance. It meets UL94 V-2 for the cover and V-0 for the baseplate, with an IP20 protection rating and mechanical life of 10 million cycles.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056302-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |