The DRI314524 is a single-pole changeover power relay with a 24 V AC coil and 10 A continuous current rating, designed for switching resistive loads up to 250 V AC or 250 V DC. It features flat blade connections (4.7 mm x 0.5 mm) and has dimensions of 28 mm depth, 31 mm height, and 13 mm width, weighing 19.14 g. The relay complies with RoHS and REACH SVHC regulations, meets UL cURus certification E312083, and has an IP20 protection rating. Its AgSnO contacts support a mechanical life of 10 million cycles, with an operating temperature range of -40 °C to 55 °C and storage from -40 °C to 85 °C. No test button or status indicator is present.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056300-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |