The DRI314110 is a single-pole changeover power relay with a 10 A continuous current rating and 110 V DC coil, designed for industrial control applications. It features flat blade terminals (4.7 mm x 0.5 mm), a 250 V AC switching voltage, and AgSnO contacts. The device measures 28 mm deep, 31 mm high, and 13 mm wide, weighing 19 g. It operates within an ambient temperature range of -40 °C to 55 °C and meets RoHS compliance without exemptions. The relay complies with UL File No. E312083 (cURus), supports IP20 protection, and has a dielectric strength of 5 kVeff between coil and load for one minute. The mechanical service life is rated at 10 million cycles, with a minimum switching power of 10 mA at 12 V or 24 V. No test button or status indicator is included.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056299-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |