The DRI314024 is a 1 CO contact relay with AgSnO contacts, designed for switching up to 10 A continuous current at 250 V AC or DC. It operates with a 24 V DC coil consuming 530 mW and features flat blade connections (4.7 mm x 0.5 mm). The relay measures 28 mm depth, 31 mm height, and 13 mm width, weighs 19 g, and operates in ambient temperatures from -40 °C to 55 °C with 35% to 85% relative humidity without condensation. It meets UL cURus E312083 certification, is RoHS compliant without exemption, and has an IP20 protection rating. The relay housing complies with UL94 V-2 and the baseplate with V-0. No test button or status indicator is included.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056297-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Single Pole (SP) |