The DRM570220LT AU is a plug-in relay with four changeover contacts, designed for switching AC loads up to 250 V AC at 5 A continuous current. It operates with a 220 V DC coil, draws 5.2 mA, and has a power rating of 1.2 W. The relay includes an integrated green status LED and a lockable momentary test button. It features AgNi gold-plated contacts with a mechanical service life of 20 million cycles and supports a minimum switching power of 1 mA at 1 V. Dimensions are 35.7 mm depth, 27.4 mm height, and 21 mm width, with a net weight of 34.4 g. The device meets RoHS compliance without exemption, has an IP20 protection rating, and operates within an ambient temperature range of -40 °C to 55 °C. The relay baseplate, cover, status indicator, and test button conform to UL94 V-0, V-2, HB, and HB flammability ratings respectively.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056287-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |
| Throw | Double Throw |