The DRM270730LT AU is a plug-in relay with two changeover contacts, rated for 230 V AC control voltage and 10 A continuous load current, designed for switching resistive loads up to 2500 VA AC or 240 W DC at 24 V. It features an integrated red status LED and a lockable momentary test button. The relay has a width of 21 mm, height of 27.4 mm, and depth of 35.7 mm, with a plug-in connection and IP20 protection. It meets RoHS compliance without exemption and has a mechanical service life of 20 million switching cycles. The contact material is AgNi gold-plated, with a switch-on and switch-off delay of less than 20 ms.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 281-7760056186-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Double Pole (DP) |
| Throw | Double Throw |