Relay DPDT (2 Form C) 230VAC Coil Socketable
RELAY DPDT 10A 230V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 7760056184-ND | 7760056184 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable |
| Poles | Double Pole (DP) | Double Pole (DP) |