Weidmuller Power Relays, Over 2 Amps 7760056103

Description
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-6041-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-6041-ND
Power Relays, Over 2 Amps 281-6041-ND
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Power Relays, Over 2 Amps - 7760056103 - 869284-7760056103 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 7760056103
869284-7760056103
Power Relays, Over 2 Amps - 7760056103 869284-7760056103
Manufacturer: Weidmuller Win Source Part Number: 869284-7760056103 Series: DRM Operating Temperature Range: -40°C ~ 55°C Features: General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable Package: Bulk Mounting: Socketable Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.49.0075 Other Part Number: 281-6041, 7760056103-ND, DRM570615LT/4CO/115V AC

Manufacturer: Weidmuller
Win Source Part Number: 869284-7760056103
Series: DRM
Operating Temperature Range: -40°C ~ 55°C
Features: General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
Package: Bulk
Mounting: Socketable
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.49.0075
Other Part Number: 281-6041, 7760056103-ND, DRM570615LT/4CO/115V AC

Buy Now Datasheet
Power Relays - 8928921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8928921
Power Relays 8928921
Weidmüller 7760056103 Power Relay

Weidmüller 7760056103 Power Relay

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
7760056103
Relays - Power Relays, Over 2 Amps 7760056103
RELAY GEN PURPOSE 4PDT 10A 115V

RELAY GEN PURPOSE 4PDT 10A 115V

Supplier's Site
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller - 22AC8901 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller
22AC8901
Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller 22AC8901
SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:115VAC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes

SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:115VAC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 281-6041-ND 869284-7760056103 8928921 7760056103 22AC8901
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - 7760056103 Power Relays Relays - Power Relays, Over 2 Amps Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller
Relay Type General
Mounting Socketable PCBoard; Socketable Panel; Panel mount Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P) Four Pole (4P)
Throw Double Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824462 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers