Weidmuller Power Relays, Over 2 Amps 7760056088

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 281-4947-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
281-4947-ND
Power Relays, Over 2 Amps 281-4947-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
7760056088
Relays - Power Relays, Over 2 Amps 7760056088
RELAY GEN PURPOSE 4PDT 5A 24V

RELAY GEN PURPOSE 4PDT 5A 24V

Supplier's Site
Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Weidmuller - 96Y4484 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Weidmuller
96Y4484
Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Weidmuller 96Y4484
POWER RELAY, 4PDT, 5A, 24VDC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

POWER RELAY, 4PDT, 5A, 24VDC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 281-4947-ND 7760056088 96Y4484
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, 4Pdt, 5A, 24Vdc, Socket; Contact Configuration Weidmuller
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-380 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details