General Purpose Relay 4PDT (4 Form C) 230VAC Coil Socketable
Weidmüller 7760056086 Power Relay
RELAY GEN PURPOSE 4PDT 10A 230V
SIGNAL RELAY, 4PDT, 10A, 250VAC, SOCKET; Coil Voltage:230VAC; Contact Configuration:4PDT; Contact Current:5A; Product Range:DRM 570 Series; Relay Mounting:Socket; Coil Type:-; Relay Terminals:Quick Connect, Solder; Contact Voltage RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 7760056086-ND | 8928925 | 7760056086 | 22AC8898 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Signal Relay, 4Pdt, 10A, 250Vac, Socket; Coil Voltage Weidmuller |
| Relay Type | General | |||
| Mounting | Socketable | Panel; Panel mount | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |
| Poles | Four Pole (4P) | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |