Weidmuller Power Relays, Over 2 Amps 7760056077

Description
Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet
Description
Relay DPDT (2 Form C) 24VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 7760056077-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
7760056077-ND
Power Relays, Over 2 Amps 7760056077-ND
Relay DPDT (2 Form C) 24VDC Coil Socketable

Relay DPDT (2 Form C) 24VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
7760056077
Relays - Power Relays, Over 2 Amps 7760056077
RELAY DPDT 10A 24V

RELAY DPDT 10A 24V

Supplier's Site
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Weidmuller - 76Y2142 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Weidmuller
76Y2142
Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Weidmuller 76Y2142
POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:DRM 270 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 10A, SOCKET; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:DRM 270 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 7760056077-ND 7760056077 76Y2142
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Dpdt, 24Vdc, 10A, Socket; Contact Configuration Weidmuller
Relay Type General
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data