Weidmuller Connectors,Interconnects 7760056077

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Contact Form: Stamped Switching Voltage: 150VDC - Max Coil Type: Non Latching Termination Style: Solder Operating Temperature: -40°C ~ 85°C
Request a Quote
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Contact Form: Stamped Switching Voltage: 150VDC - Max Coil Type: Non Latching Termination Style: Solder Operating Temperature: -40°C ~ 85°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Mounting Type: Fixed Contact Form: Stamped Switching Voltage: 150VDC - Max Coil Type: Non Latching Termination Style: Solder Operating Temperature: -40°C ~ 85°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Mounting Type: Fixed
Contact Form: Stamped
Switching Voltage: 150VDC - Max
Coil Type: Non Latching
Termination Style: Solder
Operating Temperature: -40°C ~ 85°C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details