General Purpose Relay DPDT (2 Form C) 115VAC Coil Socketable
RELAY GEN PURPOSE DPDT 10A 115V
RELAY GEN PURPOSE DPDT 10A 115V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 7760056057-ND | 7760056057 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socketable |
| Poles | Double Pole (DP) | Double Pole (DP) |