Weidmuller Protection Relays & Systems 7760054302

Description
EPAK-VMR-3PH-480-ILP -H
Request a Quote
Description
EPAK-VMR-3PH-480-ILP -H
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPAK-VMR-3PH-480-ILP-H is a three-phase voltage monitoring relay with a relay output for phase error, phase sequence, asymmetry, and adjustable window alarm functions. It measures input voltages from 165 to 550 V AC at 40-60 Hz and provides one form C relay contact rated for 3 A at 250 V AC or 30 V DC. The device is configured via DIP switches and potentiometers, features galvanic isolation of 2.2 kVAC, and has an IP20 degree of protection. Its dimensions are 100 mm height, 89 mm depth, and 17.5 mm width, with an operating temperature range of -20 °C to 60 °C. It complies with RoHS and meets IEC 61000-6-2 and IEC 61000-6-4 EMC standards. The supply voltage is derived from the measured circuit, with a step response time of ≤ 200 ms.

Datasheet Summary
Powered by GS/AI

The EPAK-VMR-3PH-480-ILP-H is a three-phase voltage monitoring relay with a relay output for phase error, phase sequence, asymmetry, and adjustable window alarm functions. It measures input voltages from 165 to 550 V AC at 40-60 Hz and provides one form C relay contact rated for 3 A at 250 V AC or 30 V DC. The device is configured via DIP switches and potentiometers, features galvanic isolation of 2.2 kVAC, and has an IP20 degree of protection. Its dimensions are 100 mm height, 89 mm depth, and 17.5 mm width, with an operating temperature range of -20 °C to 60 °C. It complies with RoHS and meets IEC 61000-6-2 and IEC 61000-6-4 EMC standards. The supply voltage is derived from the measured circuit, with a step response time of ≤ 200 ms.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - 281-7760054302-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
281-7760054302-ND
Protection Relays & Systems 281-7760054302-ND
EPAK-VMR-3PH-480-ILP -H

EPAK-VMR-3PH-480-ILP-H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Protective Relays and Monitoring Relays
Product Number 281-7760054302-ND
Product Name Protection Relays & Systems
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.60 - MasterPLUS - SSR - Relay interface module - 396070248240 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1393802-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
View Details