Weidmuller Protection Relays & Systems 7760054245

Description
EPAK-VMR-1PH-300-230 V
Request a Quote
Description
EPAK-VMR-1PH-300-230 V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPAK-VMR-1PH-300-230V is an analogue converter designed for safe isolation, conversion, and monitoring of analogue signals without international approvals. It features a compact design with dimensions of 89 mm depth, 100 mm height, and 17.5 mm width, and operates within a temperature range of -20 °C to 60 °C. The device accepts input voltages of 30-300 VAC/DC or 6-60 VAC/DC and provides a single relay output with a rated switching current of 3 A and maximum switching voltages of 250 VAC or 30 VDC. It is configured via DIP switches and potentiometer, supports surge and undervoltage alarm functions with adjustable thresholds, and complies with RoHS. The unit is powered by 85-264 VAC, has an IP20 protection rating, and uses screw terminals for 0.5-2 mm² wire connections.

Datasheet Summary
Powered by GS/AI

The EPAK-VMR-1PH-300-230V is an analogue converter designed for safe isolation, conversion, and monitoring of analogue signals without international approvals. It features a compact design with dimensions of 89 mm depth, 100 mm height, and 17.5 mm width, and operates within a temperature range of -20 °C to 60 °C. The device accepts input voltages of 30-300 VAC/DC or 6-60 VAC/DC and provides a single relay output with a rated switching current of 3 A and maximum switching voltages of 250 VAC or 30 VDC. It is configured via DIP switches and potentiometer, supports surge and undervoltage alarm functions with adjustable thresholds, and complies with RoHS. The unit is powered by 85-264 VAC, has an IP20 protection rating, and uses screw terminals for 0.5-2 mm² wire connections.

Suppliers

Company
Product
Description
Supplier Links
Protection Relays & Systems - 281-7760054245-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
281-7760054245-ND
Protection Relays & Systems 281-7760054245-ND
EPAK-VMR-1PH-300-230 V

EPAK-VMR-1PH-300-230V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Protective Relays and Monitoring Relays
Product Number 281-7760054245-ND
Product Name Protection Relays & Systems
Operating Temp -4 to 140 F (-20 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Guardmaster MSR127 Safety Relay - 440R-N23132S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Approvals CE/cULus/BG
View Details
2 suppliers
Type 39.60 - MasterPLUS - SSR - Relay interface module - 396082307048 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
TO-5/.100 Grid Relays - 1617599-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
View Details