699020000 -- SAKT E/32 2LD 60VAC WEIDMULLER
Weidmuller
Sakt E/32 2Ld 60Vac Weidmuller
699020000
Description
SAKT E/32 2LD 60VAC
Description
SAKT E/32 2LD 60VAC
Suppliers
Sakt E/32 2Ld 60Vac Weidmuller
61K4415
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
61K4415 |
|
Product Name
|
Sakt E/32 2Ld 60Vac Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details