Weidmuller CONN TERM BLK PCB 5.08MM 8POS BK 67600978

Description
CONN TERM BLK PCB 5.08MM 8POS BK
Description
CONN TERM BLK PCB 5.08MM 8POS BK

Suppliers

Company
Product
Description
Supplier Links
CONN TERM BLK PCB 5.08MM 8POS BK - 872-67600978 - Utmel Electronic Limited
Hong Kong, China
CONN TERM BLK PCB 5.08MM 8POS BK
872-67600978
CONN TERM BLK PCB 5.08MM 8POS BK 872-67600978
CONN TERM BLK PCB 5.08MM 8POS BK

CONN TERM BLK PCB 5.08MM 8POS BK

Supplier's Site
Pm 5.08/90/8 Bk Weidmuller - 14C1967 - Newark, An Avnet Company
Chicago, IL, United States
Pm 5.08/90/8 Bk Weidmuller
14C1967
Pm 5.08/90/8 Bk Weidmuller 14C1967
PM 5.08/90/8 BK

PM 5.08/90/8 BK

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 872-67600978 14C1967
Product Name CONN TERM BLK PCB 5.08MM 8POS BK Pm 5.08/90/8 Bk Weidmuller
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NA1V - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details