Weidmuller Terminal Block, Pcb, 16 Position, 24-14Awg; Pitch Spacing Weidmuller 67600973

Description
TERMINAL BLOCK, PCB, 16 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 16 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 16 Position, 24-14Awg; Pitch Spacing Weidmuller - 92B0968 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 16 Position, 24-14Awg; Pitch Spacing Weidmuller
92B0968
Terminal Block, Pcb, 16 Position, 24-14Awg; Pitch Spacing Weidmuller 92B0968
TERMINAL BLOCK, PCB, 16 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:16Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 16 POSITION, 24-14AWG; Pitch Spacing:5.08mm; No. of Positions:16Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92B0968
Product Name Terminal Block, Pcb, 16 Position, 24-14Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details