Weidmuller Terminal Block, Pcb, 8 Position, 24-14Awg; Pitch Spacing Weidmuller 67600965

Description
TERMINAL BLOCK, PCB, 8 POSITION, 24-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes
Description
TERMINAL BLOCK, PCB, 8 POSITION, 24-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pcb, 8 Position, 24-14Awg; Pitch Spacing Weidmuller - 92B0811 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 8 Position, 24-14Awg; Pitch Spacing Weidmuller
92B0811
Terminal Block, Pcb, 8 Position, 24-14Awg; Pitch Spacing Weidmuller 92B0811
TERMINAL BLOCK, PCB, 8 POSITION, 24-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 8 POSITION, 24-14AWG; Pitch Spacing:5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Screw; Rated Current:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 92B0811
Product Name Terminal Block, Pcb, 8 Position, 24-14Awg; Pitch Spacing Weidmuller
North American 24 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details