Weidmuller RF Antennas 6720005442

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6720005442 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6720005442
RF Antennas 6720005442
RF Antenna

RF Antenna

Buy Now
RF Antennas - 6720005442 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6720005442
RF Antennas 6720005442
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6720005442
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-587 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers