Weidmuller Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller 6720005422

Description
CONNECTOR AC POWER, RECEPTACLE, 15A 125V; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No
Datasheet
Description
CONNECTOR AC POWER, RECEPTACLE, 15A 125V; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller - 08R2333 - Newark, An Avnet Company
Chicago, IL, United States
Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller
08R2333
Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller 08R2333
CONNECTOR AC POWER, RECEPTACLE, 15A 125V; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No

CONNECTOR AC POWER, RECEPTACLE, 15A 125V; Current Rating:15A; Voltage Rating VAC:125V; Connector Mounting:DIN Rail Mount; Connector Colour:Black; Product Range:-; Connector Body Material:Plastic Body; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08R2333
Product Name Connector Ac Power, Receptacle, 15A 125V; Current Rating Weidmuller
Mounting DIN Rail Mount
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCD-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-109-573-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers