ELECTRONIC CIRCUIT PROTECTOR, 24V, 10A; Product Range:ESX10-T Series; Current Rating:10A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 03P1072 |
| Product Name | Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller |
| Rated DC Voltage | 24 volts |