Weidmuller Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller 6720005384

Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 4A; Product Range:ESX10-T Series; Current Rating:4A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 4A; Product Range:ESX10-T Series; Current Rating:4A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller - 03P1069 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller
03P1069
Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller 03P1069
ELECTRONIC CIRCUIT PROTECTOR, 24V, 4A; Product Range:ESX10-T Series; Current Rating:4A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 4A; Product Range:ESX10-T Series; Current Rating:4A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:4A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 23918955 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
23918955
Din Rail Mount Circuit Breaker 23918955
ELECTRONIC CIRCUIT BREAKER, ESX10-T SERIES, THERMAL, SINGLE POLE, DIN RAIL MOUNTING, 4 AMP, 24 VDC, 3S TRIP TIME, SCREW TERMINAL, PUSH BUTTON ACTUATOR, ESX10-TB-124-DC24V-4 A-E. FREE 2 YEAR RADWELL WARRANTY

ELECTRONIC CIRCUIT BREAKER, ESX10-T SERIES, THERMAL, SINGLE POLE, DIN RAIL MOUNTING, 4 AMP, 24 VDC, 3S TRIP TIME, SCREW TERMINAL, PUSH BUTTON ACTUATOR, ESX10-TB-124-DC24V-4A-E. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 03P1069 23918955
Product Name Electronic Circuit Protector, 24V, 4A; Product Range Weidmuller Din Rail Mount Circuit Breaker
Rated DC Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4835-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C20UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 209-3-2599-378-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details