Weidmuller Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller 6720005382

Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 2A; Product Range:ESX10-T Series; Current Rating:2A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 2A; Product Range:ESX10-T Series; Current Rating:2A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller - 03P1067 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller
03P1067
Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller 03P1067
ELECTRONIC CIRCUIT PROTECTOR, 24V, 2A; Product Range:ESX10-T Series; Current Rating:2A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 2A; Product Range:ESX10-T Series; Current Rating:2A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 03P1067
Product Name Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - Q520-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 12 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - TA45-A123H200C0-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details