Weidmuller Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller 6720005370

Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 10A; Product Range:ESX10-T Series; Current Rating:10A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 10A; Product Range:ESX10-T Series; Current Rating:10A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller - 03P1063 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller
03P1063
Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller 03P1063
ELECTRONIC CIRCUIT PROTECTOR, 24V, 10A; Product Range:ESX10-T Series; Current Rating:10A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 10A; Product Range:ESX10-T Series; Current Rating:10A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 03P1063
Product Name Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

RCCBs - 1444851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 63 amps
Number of Poles 4
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - T11-211R-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details