Weidmuller Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller 6720005361

Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 1A; Product Range:ESX10-T Series; Current Rating:1A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:1A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 1A; Product Range:ESX10-T Series; Current Rating:1A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:1A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller - 03P1057 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller
03P1057
Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller 03P1057
ELECTRONIC CIRCUIT PROTECTOR, 24V, 1A; Product Range:ESX10-T Series; Current Rating:1A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:1A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 1A; Product Range:ESX10-T Series; Current Rating:1A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:1A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 03P1057
Product Name Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Electronic circuit breaker - 787-1664/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers