Weidmuller Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller 6720005360

Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 500mA; Product Range:ESX10-T Series; Current Rating:500mA; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:500mA; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 500mA; Product Range:ESX10-T Series; Current Rating:500mA; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:500mA; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller - 03P1056 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller
03P1056
Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller 03P1056
ELECTRONIC CIRCUIT PROTECTOR, 24V, 500mA; Product Range:ESX10-T Series; Current Rating:500mA; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:500mA; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 500mA; Product Range:ESX10-T Series; Current Rating:500mA; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:500mA; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 03P1056
Product Name Electronic Circuit Protector, 24V, 500Ma; Product Range Weidmuller
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393252-2 - TE Connectivity
Specs
Rated Current 15 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
140G 125A G Frame Molded Case Ckt-BKR - 140G-G6S3-D12-KJ-MB - Allen-Bradley / Rockwell Automation
Specs
Features Molded Case Circuit Breaker
View Details
Circuit Breaker, Thermal, 1P, 250V, 100Ma; Product Range Wago - 45M7285 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.1000 amps
View Details