Weidmuller Circuit Breakers 6720005330

Description
Circuit Breaker Thermal 10A AC 24V DC Slide Switch DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal 10A AC 24V DC Slide Switch DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 6720005330-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
6720005330-ND
Circuit Breakers 6720005330-ND
Circuit Breaker Thermal 10A AC 24V DC Slide Switch DIN Rail

Circuit Breaker Thermal 10A AC 24V DC Slide Switch DIN Rail

Buy Now Datasheet
Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller - 03P1054 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller
03P1054
Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller 03P1054
ELECTRONIC CIRCUIT PROTECTOR, 24V, 10A; Product Range:ESX10-T Series; Current Rating:10A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 10A; Product Range:ESX10-T Series; Current Rating:10A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 6720005330-ND 03P1054
Product Name Circuit Breakers Electronic Circuit Protector, 24V, 10A; Product Range Weidmuller
Rated Current 10 amps 10 amps
Trip System Type Thermal Electronic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Slide Switch)
Unlock Full Specs
to access all available technical data