Weidmuller Electronic Circuit Protector, 24V, 12A; Product Range Weidmuller 6720005312

Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 12A; Product Range:ESX10-T Series; Current Rating:12A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 12A; Product Range:ESX10-T Series; Current Rating:12A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector, 24V, 12A; Product Range Weidmuller - 03P1046 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 12A; Product Range Weidmuller
03P1046
Electronic Circuit Protector, 24V, 12A; Product Range Weidmuller 03P1046
ELECTRONIC CIRCUIT PROTECTOR, 24V, 12A; Product Range:ESX10-T Series; Current Rating:12A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 12A; Product Range:ESX10-T Series; Current Rating:12A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:12A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 03P1046
Product Name Electronic Circuit Protector, 24V, 12A; Product Range Weidmuller
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Circuit Breakers - 1236690 - RS Components, Ltd.
Specs
Features Motor Circuit Protection
Terminal Type Spring Clamp Terminal
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2303-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details