Weidmuller Electronic Circuit Protector, 24V, 6A; Product Range Weidmuller 6720005306

Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 6A; Product Range:ESX10-T Series; Current Rating:6A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 6A; Product Range:ESX10-T Series; Current Rating:6A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector, 24V, 6A; Product Range Weidmuller - 03P1043 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 6A; Product Range Weidmuller
03P1043
Electronic Circuit Protector, 24V, 6A; Product Range Weidmuller 03P1043
ELECTRONIC CIRCUIT PROTECTOR, 24V, 6A; Product Range:ESX10-T Series; Current Rating:6A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 6A; Product Range:ESX10-T Series; Current Rating:6A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 03P1043
Product Name Electronic Circuit Protector, 24V, 6A; Product Range Weidmuller
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - A-0708U -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 16 amps
View Details
Circuit Breakers - 2946-8000-0099/0000-4163-ND - DigiKey
Specs
Rated Current 8 amps
Features Trip Indicator
Text for Mounting Holder
View Details