Weidmuller Circuit Breakers 6720005302

Description
Circuit Breaker Thermal 2A AC 24V DC Slide Switch DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal 2A AC 24V DC Slide Switch DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 281-4931-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
281-4931-ND
Circuit Breakers 281-4931-ND
Circuit Breaker Thermal 2A AC 24V DC Slide Switch DIN Rail

Circuit Breaker Thermal 2A AC 24V DC Slide Switch DIN Rail

Buy Now Datasheet
Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller - 03P1039 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller
03P1039
Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller 03P1039
ELECTRONIC CIRCUIT PROTECTOR, 24V, 2A; Product Range:ESX10-T Series; Current Rating:2A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 2A; Product Range:ESX10-T Series; Current Rating:2A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:2A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 281-4931-ND 03P1039
Product Name Circuit Breakers Electronic Circuit Protector, 24V, 2A; Product Range Weidmuller
Rated Current 2 amps 2 amps
Trip System Type Thermal Electronic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Slide Switch)
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-H15C4-C25 - Allen-Bradley / Rockwell Automation
Specs
Number of Poles 4
Features Molded Case Circuit Breaker
View Details