Weidmuller Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller 6720005301

Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 1A; Product Range:ESX10-T Series; Current Rating:1A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:1A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet
Description
ELECTRONIC CIRCUIT PROTECTOR, 24V, 1A; Product Range:ESX10-T Series; Current Rating:1A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:1A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller - 03P1038 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller
03P1038
Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller 03P1038
ELECTRONIC CIRCUIT PROTECTOR, 24V, 1A; Product Range:ESX10-T Series; Current Rating:1A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:1A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

ELECTRONIC CIRCUIT PROTECTOR, 24V, 1A; Product Range:ESX10-T Series; Current Rating:1A; No. of Poles:1 Pole; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:1A; Trip Time:3s; Voltage Rating VDC:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 03P1038
Product Name Electronic Circuit Protector, 24V, 1A; Product Range Weidmuller
Rated DC Voltage 24 volts
Unlock Full Specs
to access all available technical data