Weidmüller Interface GmbH & Co. KG RF and Wireless - RF Accessories 6720005271

Description
WI-ACC-900MHZ-035OMN I-STR-BRKT
Description
WI-ACC-900MHZ-035OMN I-STR-BRKT

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Accessories
6720005271
RF and Wireless - RF Accessories 6720005271
WI-ACC-900MHZ-035OMN I-STR-BRKT

WI-ACC-900MHZ-035OMNI-STR-BRKT

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 6720005271
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-DW3120SB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Receivers - TDA5225XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 300 to 928 MHz
Bias Current 12 mA
View Details
RF Amplifiers - AWB7138P8 - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology CDMA; HSDPA; HSDPA, LTE, WCDMA
Supply Voltage Other; 3.2V ~ 4.5V
Package Type 14-SMD Module
View Details