Weidmüller Interface GmbH & Co. KG RF and Wireless - RF Accessories 6720005267

Description
WI-ACC-900MHZ-14YAGI -STR-BRKT
Description
WI-ACC-900MHZ-14YAGI -STR-BRKT

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Accessories
6720005267
RF and Wireless - RF Accessories 6720005267
WI-ACC-900MHZ-14YAGI -STR-BRKT

WI-ACC-900MHZ-14YAGI-STR-BRKT

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 6720005267
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM33120WSB-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
RF Transceiver ICs - BCM20730A1KMLGT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Supply Voltage Other; 3.8V
View Details
Telecom - SI3210M-E-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details