Weidmüller Interface GmbH & Co. KG RF and Wireless - RF Accessories 6720005263

Description
WI-ACC-MAGBASE 12' RG58 SMA-M
Description
WI-ACC-MAGBASE 12' RG58 SMA-M

Suppliers

Company
Product
Description
Supplier Links
Futian, China
RF and Wireless - RF Accessories
6720005263
RF and Wireless - RF Accessories 6720005263
WI-ACC-MAGBASE 12' RG58 SMA-M

WI-ACC-MAGBASE 12' RG58 SMA-M

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips
Product Number 6720005263
Product Name RF and Wireless - RF Accessories
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® Modules - CYBT-343151-02 - CYBT-343151-02 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Supply Voltage Other; 2.3 V 3.6 V
View Details
RF Receivers - SI4750-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 150 mA
View Details