Weidmuller RF Antennas 6720005203

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6720005203 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6720005203
RF Antennas 6720005203
RF Antenna

RF Antenna

Buy Now
RF Antennas - 6720005203 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6720005203
RF Antennas 6720005203
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6720005203
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers