Weidmuller RF Antennas 6720005086

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6720005086 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6720005086
RF Antennas 6720005086
RF Antenna

RF Antenna

Buy Now
RF Antennas - 6720005086 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6720005086
RF Antennas 6720005086
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6720005086
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers