Weidmuller Fuse 5X2Mm 5A Sloblo Weidmuller 67101163

Description
FUSE 5X2MM 5A SLOBLO
Description
FUSE 5X2MM 5A SLOBLO

Suppliers

Company
Product
Description
Supplier Links
Fuse 5X2Mm 5A Sloblo Weidmuller - 21M3274 - Newark, An Avnet Company
Chicago, IL, United States
Fuse 5X2Mm 5A Sloblo Weidmuller
21M3274
Fuse 5X2Mm 5A Sloblo Weidmuller 21M3274
FUSE 5X2MM 5A SLOBLO

FUSE 5X2MM 5A SLOBLO

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M3274
Product Name Fuse 5X2Mm 5A Sloblo Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190508A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Circular Connector Assemblies - 1124-CAB.H08.ELA.C52S-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Screw Connectors - 36-1251-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details