Weidmuller Terminal Blocks - Din Rail, Channel 661260000

Description
CONN TERM BLK GROUND 8-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-3149-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-3149-ND
Terminal Blocks - Din Rail, Channel 281-3149-ND
CONN TERM BLK GROUND 8-20 AWG

CONN TERM BLK GROUND 8-20 AWG

Buy Now Datasheet
Pe Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller - 10B9807 - Newark, An Avnet Company
Chicago, IL, United States
Pe Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
10B9807
Pe Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller 10B9807
PE TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

PE TERMINAL BLOCK, DIN RAIL, 2POS, 8AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-3149-ND 10B9807
Product Name Terminal Blocks - Din Rail, Channel Pe Terminal Block, Din Rail, 2Pos, 8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Through terminal block - 2002-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers