Weidmuller Terminal Blocks - Din Rail, Channel 661160000

Description
CONN TERM BLK GROUND 14-22AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 14-22AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4204-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4204-ND
Terminal Blocks - Din Rail, Channel 281-4204-ND
CONN TERM BLK GROUND 14-22AWG

CONN TERM BLK GROUND 14-22AWG

Buy Now Datasheet
Terminal Block, Din Rail, 1Pos, 12Awg; No. Of Positions Weidmuller - 94F9320 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 1Pos, 12Awg; No. Of Positions Weidmuller
94F9320
Terminal Block, Din Rail, 1Pos, 12Awg; No. Of Positions Weidmuller 94F9320
TERMINAL BLOCK, DIN RAIL, 1POS, 12AWG; No. of Positions:1Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 1POS, 12AWG; No. of Positions:1Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:-; No. of Levels:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4204-ND 94F9320
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din Rail, 1Pos, 12Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Unlock Full Specs
to access all available technical data